Lenovo logo

Lenovo ThinkPad P53s Intel® Core™ i7 i7-8565U Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro P520 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11653
Info modified on:
23 Apr 2025, 15:12:43
Short summary description Lenovo ThinkPad P53s Intel® Core™ i7 i7-8565U Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro P520 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P53s, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad P53s Intel® Core™ i7 i7-8565U Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro P520 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P53s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.