Lenovo ThinkPad P72, Intel Xeon E, 2.9 GHz, 43.9 cm (17.3"), 128 GB, DDR4-SDRAM, Black
Lenovo ThinkPad P72. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Xeon E, Processor model: E-2186M, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 128 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel UHD Graphics P630. Product colour: Black. Weight: 3.4 kg