Lenovo logo

Lenovo Miix 520-12IKB BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 31 cm (12.2") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Italian Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47329
Info modified on:
02 Jun 2025, 18:10:42
Short summary description Lenovo Miix 520-12IKB BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 31 cm (12.2") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Italian Black, Grey:

Lenovo Miix 520-12IKB BE, Intel® Core™ i5, 1.6 GHz, 31 cm (12.2"), 1920 x 1200 pixels, 8 GB, 256 GB

Long summary description Lenovo Miix 520-12IKB BE Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 31 cm (12.2") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Italian Black, Grey:

Lenovo Miix 520-12IKB BE. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 31 cm (12.2"), HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.