location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 Yoga
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20LDS01E00
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 19:30:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black
  • - Intel® Core™ i7 i7-8650U 1.9 GHz
  • - Touchscreen 35.6 cm (14") 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB LPDDR3-SDRAM 1866 MHz
  • - 1 TB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 56 Wh 15.5 h 65 W
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X1 Yoga, 14.0", 1920 x 1080, Intel Core i7-8650U, 16GB 2133MHz LPDDR3, 1TB PCle SSD, Windows 10 Pro, 1Y DBas Warranty
More>>>
Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immerse Yourself

The X1 Yoga is the world's only business laptop available with an OLED display option. Colours look more vibrant. Contrast between dark and light areas is significantly sharper. And response time is speedy. So whether you’re creating a presentation or watching a video, you’re sure to be dazzled by this 14″ display.

Keyboard When You Need It, Flat Surface When You Don’t

Use the ThinkPad X1 Yoga in Laptop Mode when you need to create a spreadsheet or write a report. Then fold it into itself for Tablet Mode or simply rotate the screen, and the unique Wave Keyboard recesses and locks the keys. You get greater comfort and convenience with the completely flat surface.

Built for Business—Tested for Your Lifestyle

Tested against 12 military-grade requirements and passing more than 200 quality checks, the X1 Yoga is engineered to survive the bumps and bruises of life.

Up & Running Even If You’re Not

Even when WiFi is out of range, the new X1 Yoga has LTE-A (4G) option available—so you’ll always have connectivity and access to all your data and apps in the cloud.

From 0 to 80 in 60

The X1 Yoga delivers up to 15.5 hours of battery life. And if you’re running low, the rapid charging feature provides 80% capacity in just an hour. So a lunch break or a layover can easily boost your battery up to more than 12 hours.

Unleash Your Creativity

The X1 Yoga comes with a built-in, rechargeable pen, so never worry about running out of ink, needing batteries, or misplacing it. Take notes. Sketch your latest designs. Sign documents. Even make annotations. Inking has full support in all of your Office 2016 apps. There are no limits to where your imagination can take you.

Prepare to Be Thunderstruck

The X1 Yoga includes Intel® Thunderbolt™ 3—the technology that brings lightning-fast Thunderbolt to USB-C at speeds up to 40 Gbps. Connect a cable from your USB-C port to a Thunderbolt 3-enabled device, and get four times the data and twice the video bandwidth of any other port type. So you get Thunderbolt, USB-C, and DisplayPort. Plus, you can even output to two 4K displays with the Thunderbolt Dock.

4 Convenient Modes, 1 Awesome 2-in-1

ThinkPad X1 Yoga has a 360-degree hinge, so you can lay it flat, fold it up, or use it however your environment demands. Whether a tight-elbowed seat on a flight, a bumpy train-ride, or your couch, X1 Yoga has a mode to suit you.

Go Ahead—Forget Your Password!

With Windows Hello, you’ll never have to remember another password. Simply touch the fingerprint scanner, or use the new infrared camera (optional) with advanced facial recognition technology to log in to your X1 Yoga.

Classic or Modern—You Decide
Be it the traditional Black refined look of ThinkPad, or the modern appeal of Silver, the new X1 Yoga is available in two colours to suit your style.

We Mean ALWAYS Covered

X1 Yoga comes with a standard worldwide warranty, which means that you can get help in 160 countries. We work around the world so your business can too.

Short summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 Yoga, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Housing material
Carbon fibre
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8650U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.9 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Audio decoders
Dolby Audio Premium
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera signal format
720p
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
DVI port
No
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Electronic compass
Yes
Performance
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3L8
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124968
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
56 Wh
Battery life (max)
15.5 h
Power
AC adapter power
65 W
Docking station
Docking station microphone in
Yes
Certificates
Wi-Fi certified
Yes
Sustainability
Sustainability certificates
EPEAT Gold
Weight & dimensions
Width
333 mm
Depth
229 mm
Height
17.4 mm
Weight *
1.36 kg
Packaging content
Keyboard included on selected markets only
Yes
Bag included
Yes
Stylus pen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-05-31 05:13:08
Uk has collected 62 expert reviews for Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pocket-lint.com
Updated:
2020-05-31 05:13:08
The Lenovo ThinkPad X1 Yoga is the convertible version of nerdiest (or at least most business-like) ultra-portable laptop around. It's all-black, has a nipple mouse in the middle of its keyboard that most of us haven't used since the 90s, and rejects almo...
Good The best keyboard, Great trackpad, Diverse connections...
Bad Footprint larger than some, Battery claims are bold...
Bottom line The Lenovo X1 Yoga is the best laptop you can buy for typing. ThinkPad laptops' reputations for quality isn't like some folks' obsession with vinyl. There's no nostaglic retro ritual element here. The keyboard is just great.Add the comprehensive connectio...
90%
tweaktown.com
Updated:
2020-05-31 05:13:08
Today we are taking a look at one of Lenovo's prized products, the ThinkPad X1 Yoga. The notebook we have in for review today is the 3rd Generation of the ThinkPad X1 Yoga line and features 8th generation Core i5 series processor, as well as many other no...
Bottom line The ThinkPad X1 Yoga Pro is well designed, well-built successor to the previous generation ThinkPad X1 Yogas we have reviewed. While you won't be gaming with this machine or rendering tons of content, everything else is pretty seamless, and while it doesn...
92%
Theinquirer.net
Updated:
2020-05-31 05:13:08
LENOVO UNVEILED its fresh ThinkPad X1 series at CES earlier this year, a range that is focused on offering business users portability and power in one device. This included the standard Carbon as well as a tablet version and a refreshed Yoga 2-in-1 device...
Good Robust, decent performance, does what it says on the tin, nice consumer Yoga design touch...
Bad Worse than expected battery life, Boring black colour way, Rating:...
Bottom line Despite the poor battery life and boring design, if you're a true ThinkPad fan and looking for the flexibility of Lenovo's Yoga products, then this offering might well be for you...
70%
au.pcmag.com
Updated:
2020-05-31 05:13:08
If you were making a Windows tablet designed to make Microsoft's Surface Pro look a bit dull and dated, you'd make the new Lenovo ThinkPad X1 Tablet. (The base model starts at $1,269; it costs $1,547 as tested.) Both tablet families offer a choice of Core...
Good Two Thunderbolt 3 ports, Terrific 3K touch screen, First-class keyboard, Aggressively priced Core i7 model...
Bad Battery life could be better, Slightly balky touchpad, Pen isn't magnetized to stick to the side of the tablet...
Bottom line With its redesigned ThinkPad X1 Tablet, Lenovo serves the Surface Pro notice. This 13-inch showpiece Windows 10 slate packs a fine pen, a top-shelf keyboard cover, and Thunderbolt 3 support...
80%
goodgearguide.com.au
Updated:
2020-05-31 05:13:08
Year in and year out, Lenovo's ThinkPad X1 Tablet ranks consistently among the strongest Windows tablets in the market, despite fluctuations in price and performance. This year, a concerted effort to refresh and update the X1's components elevates the Thi...
Bottom line The Lenovo ThinkPad X1 Tablet (3rd Gen) has shorter battery life and a higher price than we'd like. Still, for the same price as its predecessor, it improves the CPU, display, and other specs that matter, as well as chassis design and even the keyboard. A...
0%
pcworld.co.nz
Updated:
2020-05-31 05:13:08
Year in and year out, Lenovo's ThinkPad X1 Tablet ranks consistently among the strongest Windows tablets in the market, despite fluctuations in price and performance. This year, a concerted effort to refresh and update the X1's components elevates the Thi...
Bottom line The Lenovo ThinkPad X1 Tablet (3rd Gen) has shorter battery life and a higher price than we'd like. Still, for the same price as its predecessor, it improves the CPU, display, and other specs that matter, as well as chassis design and even the keyboard. A...
0%
techradar.com
Updated:
2020-05-31 05:13:08
Since its inception, the ThinkPad has been a flagship for business computing best practice, where price is a secondary consideration compared to performance, resilience and reliability.However, in a dynamic sector, embracing new markets is critical to Len...
Good Massively powerful, Stunning screen, Retractable keyboard...
Bad High price, Mediocre battery life...
Bottom line This hybrid is superbly designed and built, but marred by a few annoying aspects that lessen the wow factor a little. The mediocre battery life hints that you'd be better off with the Core i5 version, and accounts might well agree when they see the high c...
80%
HEXUS.net
Updated:
2020-05-31 05:13:08
The ThinkPad X1 Carbon is a beautiful laptop that we've been happy to recommend, but with the industry moving toward multi-purpose, convertible designs, Lenovo understands the need to offer a premium alternative. That's where the ThinkPad X1 Yoga comes in...
Good Excellent all-round performance, Very good keyboard and trackpad, Impressive display brightness, Integrated ThinkPad Pen Pro, Robust ThinkPad X1 build quality, Three-year warranty...
Bad Fan noise is noticeable, Battery life good but not great, Oversaturated display colours, HDR and Dolby Vision question marks...
Bottom line Taking the venerable ThinkPad X1 Carbon and adding a 360º hinge should result in one of the best convertible laptops that money can buy, but the transformation isn't quite so straightforward.Though the X1 Yoga 3 is a stylish machine that retains much...
0%
v3.co.uk
Updated:
2020-05-31 05:13:08
Lenovo's toe-curlingly bad adverts for its Yoga 2-in-1 devices really shouldn't put anyone off considering one of the laptops if they're in the market for a new lappy - tempting as it might be to do so.After all, the ThinkPad series deservedly remains a c...
Bottom line The ThinkPad X1 Yoga offers the same innovative design as previous Yoga products but with a significant performance upgrade. In our short experience with it, we found it fun to use with fast and responsive performance, but it did still feel a little too c...
0%
laptopmedia.com
Updated:
2020-05-31 05:13:08
We have a very special laptop in our hands right now. It is called the Lenovo ThinkPad Yoga X1 and is the 3rd generation to get out on the market. As you may conclude from the name, it features some of the best distinctions of both the ThinkPad and the Yo...
Good Premium build quality, Covers 98% of sRGB colors (LG LP140QH2-SPA1), Very high color accuracy when Gaming and Web design profile is installed (LG LP140QH2-SPA1), Good battery life, Does not use PWM for brightness adjustment (LG LP140QH2-SPA1), Lenovo incl...
Bad CPU performance is not brilliant, Generous price tag...
Bottom line The third year in a row, Lenovo is making a great job with delivering what is to be expected from the ThinkPad X1 Yoga. Moreover, they've done so without doing any major overhaul of the design – something rarely seen (successfully) on a laptop. Of course...
0%
slashgear.com
Updated:
2020-05-31 05:13:08
Lenovo has a flexible version of its most popular business ultrabook, the ThinkPad X1 Yoga. As the name suggests, the X1 Yoga brings the X1 lineup's robust business features to Lenovo's flexible Yoga design, enabling users to fold the display entirely bac...
Good Excellent display, X1 Carbon style with Yoga flexibility, Tablet Mode and built-in stylus, 4G LTE option, Robust sound quality...
Bad Stylus is difficult to remove...
Bottom line The 3rd-gen ThinkPad X1 Yoga is a great addition to Lenovo's expansive X1 lineup, offering many of the great features from the X1 Carbon, but with a flexible display and dedicated stylus. For users who seek the style and performance of the X1 Carbon, but...
90%
thinkcomputers.org
Updated:
2020-05-31 05:13:08
The ThinkPad brand has always been the “iconic” business laptop brand and for good reason. ThinkPad's have always performed great and had the business features people want. The ThinkPad X1 Yoga is a great 2-in-1 that gives you the feel of a traditional no...
Good Great performance with the Intel Core i5-8250U, ThinkPad security features, Extremely comfortable keyboard, ThinkPad Pro Pen included, Dual Thunderbolt 3 ports, Super-fast NVMe SSD...
Bad No “borderless” display, No 4K display option available...
Bottom line I've been using the ThinkPad X1 Yoga as my main laptop for a few weeks now and I am really enjoying it. First off it is thin and light enough that it does not add much extra bulk to my backpack. That power adapter is also very small. The coating on the la...
90%
pcworld.com_techhive.com
Updated:
2020-05-31 05:13:08
Year in and year out, Lenovo's ThinkPad X1 Tablet ranks consistently among the strongest Windows tablets in the market, despite fluctuations in price and performance. This year, a concerted effort to refresh and update the X1's components elevates the Thi...
Good Upgraded Kaby Lake-R processors, 3K display on a par with the competition's, SSD size has increased to 512GB (as tested), Reinforced keyboard improves the typing experience...
Bad Battery life is still lackluster, Pen holster is an upgrade, but still not as effective as a loop, Still quite expensive...
Bottom line Lenovo's third-generation ThinkPad X1 Tablet (2018) is one of the best Windows tablets you can buy, boasting a 3K screen, a larger battery, a stiffened keyboard, and more. But check your wallet, because it has a price to match...
90%
slashgear.com
Updated:
2020-05-31 05:13:08
Looking for something like the X1 Carbon ultrabook but in tablet form? That's where Lenovo's slim ThinkPad X1 Tablet comes in. The model is now in its third generation, bringing the same ThinkPad aesthetic of past models in refreshed form. There was a lot...
Good Slim, attractive, and durable, Detachable keyboard gives laptop-like experience, Redesigned kickstand with typing angles, 3K display dazzles, Improved security adds FIDO authentication...
Bad Battery life is adequate but not great...
Bottom line The 3rd-generation X1 Tablet is a great addition to the X1 product family, adding more powerful hardware, additional security, a better display, redesigned kickstand, and more. There's nothing in particular to dislike about this model, lackluster battery...
90%
zdnet.com
Updated:
2020-05-31 05:13:08
When Lenovo's ThinkPad X1 Tablet made its debut in 2016 it was designed to compete with devices like Microsoft's Surface Pro 4 and Apple's 12.9-inch iPad Pro. Two years on, the X1 Tablet has become a staple of the ThinkPad line, and is now on its third ge...
Good High quality 3K touchscreen, Good kickstand, Bundled ThinkPad Pen Pro, Allday battery life...
Bad Fiddly access to MicroSD card slot, LTE mobile broadband is an optional extra, Housing for stylus still not perfect, No ThinkShutter camera privacy...
Bottom line Lenovo's ThinkPad X1 Tablet 3rd Gen is compact and portable, and the bundled stylus expands the range of use cases. Many users should find battery life good enough for all-day working, and twin Thunderbolt 3 ports will be handy -- although one will be occupied when the battery is charging...
81%
geardiary.com
Updated:
2020-05-31 05:13:08
Describe your perfect laptop. What would you want? Light enough to carry every day? A brilliant and large display packed into a compact body? Powerful enough to run every program? Something with plenty of built-in ports? Long battery life? The ability to...
Good Light yet sturdy; Bright display; It's fast and powerful; Excellent for business and personal use; Built-in rechargeable pen; Can be used as a laptop, tablet, or in tent mode for presentations; Amazon Alexa capability coming; All the ports you might ever...
Bad Expensive...
0%
zdnet.com
Updated:
2020-05-31 05:13:08
Lenovo's ThinkPad X1 range is the epitome of the premium business laptop. There are now three variants: the ThinkPad X1 Carbon, now in its 6th generation; the ThinkPad X1 Tablet, this year in its 3rd generation; and the ThinkPad X1 Yoga (also at G3). The...
Good Well built, Screen locks out in tent and tablet modes, ThinkShutter webcam security, Stylus cleverly housed within the chassis, LTE mobile broadband option...
Bad Battery life could be better, Dongle required for Ethernet connection, Expensive...
Bottom line Lenovo's ThinkPad X1 Yoga (3rd Gen) remains an excellent convertible laptop -- definitely up there in the top tier. It's slightly larger and heavier than the ThinkPad X1 Carbon (6th Gen), with thicker screen bezels, but brings 360-degree screen rotation to the ThinkPad X1 range...
85%
hothardware.com
Updated:
2020-05-31 05:13:08
We have covered Lenovo's ThinkPad X1 Yoga series since its inception, and while the company might only be on its 3rd generation machine, what's under its hood is what might be thought of as four generations of advancement since then. Of course we are spea...
Good Outstanding 2-in-1 functionality, Quad-Core processor, Best in class keyboard, Solid display, Excellent stylus pen functionality, Fast NVMe SSD...
Bad Thermal throttles quickly, SD/SIM slot hard to access, Speakers are lacking...
Bottom line When it comes to 2-in-1 ultrabooks, the Lenovo ThinkPad X1 Yoga is one of the best options on the market. Lenovo's Wave keyboard is among the best we have tested on in laptop and the 360-degree hinge mechanism made switching between laptop and tablet mode...
80%
pcworld.com_techhive.com
Updated:
2020-05-31 05:13:08
Tough, fast, and generous with battery life, the Lenovo ThinkPad X1 Yoga has a lot going for it, but a bargain price isn't one of them. We certainly admire the ThinkPad's top-notch construction, impressive performance and clever touches, like its retracta...
Good Premium construction and tough shell, Sliding cover for webcam lens, Impressive performance and battery life...
Bad Steep price tag, Tough-to-access memory card slot...
Bottom line The Lenovo ThinkPad X1 Yoga is pricey compared to its peers, and its tough-to-access memory card slot sticks out like a sore thumb. Still, this new ThinkPad has a rugged design, speedy performance, impressive battery life and an array of high-end features...
80%
notebookcheck.net
Updated:
2020-05-31 05:13:08
Best of both worlds. Lenovo's ThinkPad X1 Yoga is a sleek 2-in-1 for business professionals. While the top of the line configuration is an excellent machine, this mid-tier model may be the best solution for most users in need of a well-styled hybrid busin...
Good excellent build quality, versatile modes, well-balanced keyboard, good security options, great port selection w/ 2x Thunderbolt 3, accurate and comfortable TrackPoint, good color accuracy, no PWM, blazing fast storage, excellent performance without much...
Bad on the pricey side, mediocre color space coverage, heavy for a 2-in-1, display is a bit too dim, problems with glare, thin and unpleasant speakers, somewhat awkward to use in tablet mode due to size, no dedicated volume keys make volume adjustment cumber...
88%
neowin.net
Updated:
2020-05-31 05:13:08
I've been looking forward to this review for a long time. Well, I've been looking forward to it since last July, when I reviewed the second-generation Lenovo ThinkPad X1 Yoga. It's one of my all-time favorite mobile PCs, and when I reviewed the OLED mode...
Bottom line Did I mention that I love ThinkPads, and especially the X1 Yoga? Oh, you missed that part? Great!Well, I love ThinkPads, and especially the ThinkPad X1 Yoga. As far as laptop usage goes, the keyboard is extremely comfortable to type on, and that's one of...
90%
ubergizmo.com
Updated:
2020-05-31 05:13:08
In its 3rd generation, the Lenovo X1 Yoga has been announced at CES 2018, and we had an early peek at it, including in the video below. We had a unit in the office for some time now, and it's Review time! As usual, the X1 Yoga is aimed at a business-orie...
Bottom line The Lenovo X1 Yoga Gen 3 is an excellent professional computer designed to provide a comfortable, care-free, high-endurance and reliable computer that is easy to maintain. Also, it reduces the need for dongles, especially for widespread use cases such as...
90%
notebookcheck.net
Updated:
2020-05-31 05:13:08
State of the Art. Lenovo's new, classy (and expensive) convertible from the ThinkPad business series has amped up its hardware. Of course, one of the highlights is the HDR-capable Dolby Vision display, but the up-to-date port selection also puts the devic...
Good good choice of model, flexible thanks to various modes, stable, well-made case, very comfortable feel, retractable keyboard, great port selection, TPM + fingerprint scanner, useful accessories such as adapters included, 3-year on-site warranty, excellent...
Bad expensive, not particularly lightweight or compact, HDR/Dolby Vision cannot yet be activated, reflective display, light clouding on dark screen, issue with left speaker, relatively high consumption, battery runtimes not ideal...
88%
engadget.com
Updated:
2020-05-31 05:13:08
Lenovo's ThinkPad X1 Carbon is the ideal business laptop. But it's also strictly a traditional notebook. If you're looking for something a bit more flexible, the X1 Yoga might be a better option. Just like Lenovo's other Yoga machines, it has a hinge that...
Good More useful than a traditional laptop, Great battery life, Great keyboard and touchpad...
Bad Heavier than the Carbon X1, HDR screen is extra...
Bottom line The ThinkPad X1 Yoga is meant for business users who want something more than a traditional laptop. It's different modes are genuinely useful, but you'll pay for that with extra weight...
84%
pcmag.com
Updated:
2020-06-25 21:47:02
If you were making a Windows tablet designed to make Microsoft's Surface Pro look a bit dull and dated, you'd make the new Lenovo ThinkPad X1 Tablet. (The base model starts at $1,269; it costs $1,547 as tested.) Both tablet families offer a choice of Core...
Good Two Thunderbolt 3 ports, Terrific 3K touch screen, First-class keyboard, Aggressively priced Core i7 model...
Bad Battery life could be better, Slightly balky touchpad, Pen isn't magnetized to stick to the side of the tablet...
Bottom line With its redesigned ThinkPad X1 Tablet, Lenovo serves the Surface Pro notice. This 13-inch showpiece Windows 10 slate packs a fine pen, a top-shelf keyboard cover, and Thunderbolt 3 support...
80%
Country Distributor
United Kingdom 1 distributor(s)