"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162"
"","","52159087","","Lenovo","20LDS01E00","52159087","","Laptops","151","ThinkPad","X","X1 Yoga","20230330193024","ICECAT","1","10277","https://images.icecat.biz/img/gallery/30856202_7800.jpg","1250x800","https://images.icecat.biz/img/gallery_lows/30856202_7800.jpg","https://images.icecat.biz/img/gallery_mediums/30856202_7800.jpg","https://images.icecat.biz/img/gallery_thumbs/30856202_7800.jpg","","","Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14"") Touchscreen 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black","ThinkPad X1 Yoga, 14.0"", 1920 x 1080, Intel Core i7-8650U, 16GB 2133MHz LPDDR3, 1TB PCle SSD, Windows 10 Pro, 1Y DBas Warranty","Lenovo ThinkPad X1 Yoga, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14""), 1920 x 1080 pixels, 16 GB, 1 TB","Lenovo ThinkPad X1 Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14""), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black","Immerse Yourself\n\nThe X1 Yoga is the world's only business laptop available with an OLED display option. Colours look more vibrant. Contrast between dark and light areas is significantly sharper. And response time is speedy. So whether you’re creating a presentation or watching a video, you’re sure to be dazzled by this 14″ display.\n\nKeyboard When You Need It, Flat Surface When You Don’t\n\nUse the ThinkPad X1 Yoga in Laptop Mode when you need to create a spreadsheet or write a report. Then fold it into itself for Tablet Mode or simply rotate the screen, and the unique Wave Keyboard recesses and locks the keys. You get greater comfort and convenience with the completely flat surface.\n\nBuilt for Business—Tested for Your Lifestyle\n\nTested against 12 military-grade requirements and passing more than 200 quality checks, the X1 Yoga is engineered to survive the bumps and bruises of life.\n\nUp & Running Even If You’re Not\n\nEven when WiFi is out of range, the new X1 Yoga has LTE-A (4G) option available—so you’ll always have connectivity and access to all your data and apps in the cloud.\n\nFrom 0 to 80 in 60\n\nThe X1 Yoga delivers up to 15.5 hours of battery life. And if you’re running low, the rapid charging feature provides 80% capacity in just an hour. So a lunch break or a layover can easily boost your battery up to more than 12 hours.\n\nUnleash Your Creativity\n\nThe X1 Yoga comes with a built-in, rechargeable pen, so never worry about running out of ink, needing batteries, or misplacing it. Take notes. Sketch your latest designs. Sign documents. Even make annotations. Inking has full support in all of your Office 2016 apps. There are no limits to where your imagination can take you.\n\nPrepare to Be Thunderstruck\n\nThe X1 Yoga includes Intel® Thunderbolt™ 3—the technology that brings lightning-fast Thunderbolt to USB-C at speeds up to 40 Gbps. Connect a cable from your USB-C port to a Thunderbolt 3-enabled device, and get four times the data and twice the video bandwidth of any other port type. So you get Thunderbolt, USB-C, and DisplayPort. Plus, you can even output to two 4K displays with the Thunderbolt Dock.\n\n4 Convenient Modes, 1 Awesome 2-in-1\n\nThinkPad X1 Yoga has a 360-degree hinge, so you can lay it flat, fold it up, or use it however your environment demands. Whether a tight-elbowed seat on a flight, a bumpy train-ride, or your couch, X1 Yoga has a mode to suit you.\n\nGo Ahead—Forget Your Password!\n\nWith Windows Hello, you’ll never have to remember another password. Simply touch the fingerprint scanner, or use the new infrared camera (optional) with advanced facial recognition technology to log in to your X1 Yoga.\n\nClassic or Modern—You Decide\nBe it the traditional Black refined look of ThinkPad, or the modern appeal of Silver, the new X1 Yoga is available in two colours to suit your style.\n\nWe Mean ALWAYS Covered\n\nX1 Yoga comes with a standard worldwide warranty, which means that you can get help in 160 countries. We work around the world so your business can too.","https://images.icecat.biz/img/gallery/30856202_7800.jpg","1250x800","","","","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Product colour: Black","Form factor: Convertible (Folder)","Housing material: Carbon fibre","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-8650U","Processor frequency: 1.9 GHz","Processor generation: 8th gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 4.2 GHz","System bus rate: 4 GT/s","Processor cache: 8 MB","Processor socket: BGA 1356","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Kaby Lake R","Bus type: OPI","Stepping: Y0","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2.1 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 10 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x2+2x1, 1x4, 2x2, 4x1","ECC supported by processor: No","Memory","Internal memory: 16 GB","Internal memory type: LPDDR3-SDRAM","Memory clock speed: 1866 MHz","Memory form factor: On-board","Storage","Total storage capacity: 1 TB","Storage media: SSD","Optical drive type: No","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® UHD Graphics 620","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 32 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x5917","Audio","Number of built-in speakers: 2","Speaker power: 2 W","Built-in microphone: Yes","Audio decoders: Dolby Audio Premium","Camera","Front camera: Yes","Front camera resolution (numeric): 1 MP","Front camera signal format: 720p","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","DVI port: No","Thunderbolt 3 ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Performance","Electronic compass: Yes","Ambient light sensor: Yes","Accelerometer: Yes","Gyroscope: Yes","Keyboard","Numeric keypad: No","Pointing device: ThinkPad UltraNav","Keyboard backlit: Yes","Island-style keyboard: Yes","Spill-resistant keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 24 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR3L8","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 124968","Conflict-Free processor: Yes","Battery","Battery capacity: 56 Wh","Battery technology: Lithium Polymer (LiPo)","Battery life (max): 15.5 h","Power","AC adapter power: 65 W","Docking station","Docking station microphone in: Yes","Certificates","Wi-Fi certified: Yes","Sustainability","Sustainability certificates: EPEAT Gold","Weight & dimensions","Weight: 1.36 kg","Width: 333 mm","Depth: 229 mm","Height: 17.4 mm","Packaging content","Keyboard included on selected markets only: Yes","Bag included: Yes","Stylus pen: Yes"