Lenovo logo

Lenovo ThinkPad T580 Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40824
Info modified on:
18 Jun 2024, 23:32:12
Short summary description Lenovo ThinkPad T580 Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) FreeDOS Black:

Lenovo ThinkPad T580, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 3860 x 2140 pixels, 8 GB, 512 GB

Long summary description Lenovo ThinkPad T580 Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) FreeDOS Black:

Lenovo ThinkPad T580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3860 x 2140 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.