location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T480s Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T480s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20L7001VIX
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 20:15:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad T480s Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-8250U 1.6 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 256 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 57 Wh 15.6 h 65 W
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad T480s Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of Lenovo ThinkPad T480s Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (1.6GHz, Cache 6MB, 4 Cores), 35.56 cm (14 ") Full HD (1920 x 1080), 8GB DDR4-SDRAM 2400MHz , 256GB NVMe 3.0,PCI Express SSD, Intel UHD Graphics 620, Gigabit LAN, WLAN 802.11a/ac/b/g/n, Bluetooth 4.1, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad T480s Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of Lenovo ThinkPad T480s Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for mobile power
Light, thin, and built to perform anywhere, the ThinkPad T480s delivers what you need, when you need it. Powerful processing, superb graphics, and Dolby® Audio Premium™ take functional efficiency to new heights. In addition, the enhanced security features maintain maximum protection and peace of mind wherever you roam.

An IT manager’s dream
As standard, the ThinkPad T480s has a match-on-chip fingerprint reader, anti-spoofing technology that authenticates log-in credentials and helps safeguards your data, and ThinkShutter, a webcam cover that you can open and close. This slim yet full-fledged 14" laptop also has an integrated global LTE-A feature that keeps you connected around the world, WiFi or not.

Furthermore, to help save time setting up and deploying each T480s, there's Microsoft AutoPilot. This cloud-based solution lets you preconfigure every laptop so that they are ready to use right out of the box.

Raises performance levels—and eyebrows

Delivering higher performance and far faster than its predecessor, the new 8th generation Intel® Core™ i7 processor is designed to take your productivity to new heights. Backed by the increased efficiency and speed of DDR4 memory (up to 24 GB), the T480s gives you the power of a desktop PC and the freedom of a portable laptop.

No power? No sweat

Fully charged, the T480s gives you up to 15.6 hours of battery life. When running low, the laptop's rapid charging feature delivers 80% capacity in just one hour. So over a lunch break or meeting, the battery can be easily boosted to provide over 12 hours of power—more than enough to see you through the rest of the day.

Where form meets function

Inspired by ThinkPad customers, this latest T-Series ThinkPad has a USB-C docking connector on the side rather than underneath, enabling the T480s to be just 18.45 mm / 0.73 inch thin and weigh only 1.31 kg / 2.9 lb. It also has a range of convenient ports, including the lightning-quick Intel® Thunderbolt™ 3. In addition, should you need to work on the go or in low-light conditions, the renowned ThinkPad ergonomic keyboard has a convenient backlight.

Get closer to the action

By configuring your T480s with an optional touchscreen, you can interact more intuitively and easily with your work—and have more fun during your downtime.

Practical yet secure

Thanks to Windows Hello, a touch fingerprint reader, and optional IR (infrared) camera, you can save time by logging in with just your finger or a smile. Alternatively, the standard webcam comes with ThinkShutter, a physical cover that you can slide open when you want to use the camera and then close it when you're finished

Tested for battle, built for success—anywhere

Every ThinkPad laptop undergoes stringent testing for reliability and durability, including the ability to survive in hazardous physical and environmental conditions.

Brilliant, eye-catching graphics

With its vast array of vivid colors and wide-angle views, the 14-inch display brings all your visuals, entertainment, and other multimedia to life. To enhance your viewing experience even further, choose the WQHD screen and discrete graphics option. Together, they add a superior sharpness and performance boost so your work can truly shine.

You won’t believe your ears

Dolby Audio™ Premium and the T480s combine to elevate your audio and entertainment experience. Turn the volume right up and everything will still be crystal clear. You can also enjoy virtual surround sound and an enhanced bass response for high-quality, crisp sound every time.

Stronger online security, made easy

Signing into websites or making online payments usually involves trying to remember all kinds of passwords. Not so with the FIDO—Fast Identity Online—authentication capabilities that are built into the latest generation of ThinkPad laptops. By wrapping your user info and credentials into three secure layers, FIDO makes it safer and easier when you are online. This global solution also creates better security of web-based services and reduces cost for organizations. A win-win for everyone.

One less thing to worry about

For extra peace of mind, the T480s comes with a worldwide warranty as standard. This enables you to seek expert assistance and help in 160 countries across the globe.

Short summary description Lenovo ThinkPad T480s Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad T480s Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T480s, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T480s Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T480s Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T480s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
250 cd/m²
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
24 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe 3.0, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
Dolby Audio Premium
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Italian
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
57 Wh
Battery life (max)
15.6 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
331 mm
Depth
226.8 mm
Height
18.4 mm
Weight *
1.32 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-02-02 04:56:33
Uk has collected 48 expert reviews for Lenovo ThinkPad T480s Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
ultrabookreview.com
Updated:
2020-02-02 04:56:29
This article is about one of the better ultraportable laptops available in stores in Mid 2018, the Lenovo ThinkPad T480s.If you've read our article about the Dell XPS 13 and the Lenovo ThinkPad X1 Carbon, think of this one as an X1 Carbon alternative in...
Good great simple looks and excellent build quality, good IO, fairly good WQHD screen option, but expensive, performs very well, even with demanding loads, runs cool and mostly quiet, good battery life...
Bad didn't like the typing experience, color and brightness uniformity issues on our sample, the i7 CPU gets HOT with demanding loads, poor speakers...
Bottom line This Lenovo ThinkPad T480s is a darn good laptop. It's not necessarily the prettiest, the smallest or the most affordable, but if you're after a solid computer with little compromises in still a fairly portable package, this has to be be on your list. The...
85%
Digitaltrends.com
Updated:
2020-02-02 04:56:29
Lenovo's ThinkPad represents one of the most iconic lines of laptops ever made, appealing specifically to people who want great performance and robust build quality. Lately, though, a host of other machines offering as much or more value have been exertin...
Good Robust build quality, Decent battery life, Excellent connectivity, Good touchpad and keyboard...
Bad Subpar display, Thicker and heavier than alternatives, Expensive...
0%
au.pcmag.com
Updated:
2020-02-02 04:56:31
If your boss or office manager shoots down your request for a Lenovo ThinkPad X1 Carbon, here's a boomerang solution: Make an immediate case for the powerful, rugged, and still thin-and-light ThinkPad T480s. This more affordable ThinkPad (starts at $1,007...
Good Durable carbon-fiber chassis, Stellar keyboard, Quiet operation, Useful selection of ports, including Thunderbolt...
Bad Dim display, X1 Carbon is thinner, lighter, and only slightly pricier...
Bottom line The 14-inch Lenovo ThinkPad T480s is a well-rounded workhorse laptop, but it can't escape the shadow of its superslim X1 Carbon sibling...
70%
ubergizmo.com
Updated:
2020-02-02 04:56:30
The Lenovo ThinkPad T480s is a business laptop pitched to be “designed for mobile power” while being IT-friendly, secure and very lightweight (~2.9 lbs). This caught our attention, and we wanted to see how far we could push it, and if it would deliver.In...
90%
notebookcheck.net
Updated:
2020-02-02 04:56:30
Hard to beat. Not everyone needs an i7, dedicated GPU, and WQHD display. Even without those assets, the T480s is still a dependable office companion whose formidable performance exceeds that of many competitors. At around $1,600, is today's Core i5-8250U...
Good strong, well-constructed case, terrific CPU performance at Turbo clock rates, even under sustained load, stable GPU performance, also at highest Turbo frequencies, class-leading keyboard and good touchpad, good port selection and organization, reasonable...
Bad dull colors from FHD display due to lack of saturation and suboptimal factory calibration, relatively weak display brightness compared with WQHD screen, rubber feet lack grip on hard surfaces, clickpad integrated buttons are less precise than the separat...
90%
zdnet.com
Updated:
2020-02-02 04:56:31
Lenovo's ThinkPad T-series laptops are designed to deliver the performance and durability required by demanding business users. They are not the most portable devices in the ThinkPad lineup, but with 14-inch and 15-inch screens they offer plenty of screen...
Good Allday battery life, Solid build, ThinkShutter for webcam security, LTE and touchscreen options...
Bad Moderate storage and screen resolution on entrylevel models...
Bottom line Lenovo's ThinkPad T480s has many plus points, and the upgrade to 8th Generation Intel processors is welcome. It's a pity that you have to go rather well beyond the entry-level price to get more than 128GB of storage, and further still if you need integrat...
80%
neowin.net
Updated:
2020-02-02 04:56:31
Lenovo refreshed its lineup of ThinkPads at CES this year, as it always does. At this point, I've reviewed a wide variety of the lineup, and as you'd expect, there are similarities across the brand. Aside from the obvious design similarities, they all us...
Bottom line As is always the case with ThinkPads, I can easily recommend the T480s for someone that wants a powerful and portable laptop. I'm just not sure of a use case where I wouldn't recommend a different ThinkPad first. The T480 has a hot-swappable battery, maki...
85%
notebookcheck.net
Updated:
2020-02-02 04:56:32
Even more versatile thanks to GeForce. We just recently tested the ThinkPad T480s, the latest model in a long series of high-quality 14 inch T series ThinkPads. Now we're testing the same model – this time with a stronger CPU and the GeForce MX150 Max-Q...
Good high-quality chassis, excellent peripherals, long battery life, very good matte WQHD panel, combination of modern and established ports, WWAN ready, 3 years warranty, well performing hardware, lightning fast PCIe-SSD, many security features, MX150 suitab...
Bad i7 slower than i5 under continuous load, unrefined CPU performance management (fixed with BIOS 1.11), CPU throttling in battery mode, high surface temperatures, bad speakers, ThinkShutter camera cover only included with bad HD webcam...
91%
Laptopmag.com
Updated:
2020-02-02 04:56:32
The ThinkPad T480s ($1,429 to start and as tested) offers strong performance and over 11 hours of battery life in a durable, business-friendly, 3-pound package. It has an 8th Gen Intel Core processor that provides solid performance, and a ThinkShutter cam...
Good Fast performance, Long-lasting battery life, Built-in camera cover...
Bad Dim display...
Bottom line The ThinkPad T480s is a speedy and long-lasting business laptop with a camera cover for the privacy conscious, but its display could be better...
70%
notebookcheck.net
Updated:
2020-02-02 04:56:33
New revision. Lenovo equips the ThinkPad T480s with a new chassis and closes the gap towards its own ThinkPad X1 Carbon. Intel's latest quad-core processors are obviously included as well. We checked the SKU with the high-resolution WQHD IPS panel...
Good high quality chassis, excellent input devices, long battery runtime, very good matte WQHD panel, combination of modern and familiar ports, WWAN-ready, 3-year warranty, good performance utilization, fast PCIe-SSD, many security features...
Bad high surface temperatures, drivers not perfectly optimized yet, bad speakers, ThinkShutter camera cover only with the bad HD webcam...
91%