Lenovo logo

Lenovo ThinkPad E480 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 550 Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30318
Info modified on:
29 Jan 2025, 19:31:30
Short summary description Lenovo ThinkPad E480 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 550 Wi-Fi 5 (802.11ac) FreeDOS Black:

Lenovo ThinkPad E480, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad E480 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 550 Wi-Fi 5 (802.11ac) FreeDOS Black:

Lenovo ThinkPad E480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.