Lenovo ThinkPad E480, Intel® Core™ i3, 2.2 GHz, 35.6 cm (14"), 4 GB, 1 TB, Black
Lenovo ThinkPad E480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Product colour: Black. Weight: 1.75 kg