Lenovo logo

Lenovo ThinkPad E480 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34534
Info modified on:
22 Jan 2025, 05:46:03
Short summary description Lenovo ThinkPad E480 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo ThinkPad E480, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, Windows 10 Home

Long summary description Lenovo ThinkPad E480 Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo ThinkPad E480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1.75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.