Lenovo logo

Lenovo ThinkPad E480 Intel® Core™ i3 i3-7020U Laptop 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6476
Info modified on:
17 Jun 2024, 21:48:57
Short summary description Lenovo ThinkPad E480 Intel® Core™ i3 i3-7020U Laptop 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Lenovo ThinkPad E480, Intel® Core™ i3, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad E480 Intel® Core™ i3 i3-7020U Laptop 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Lenovo ThinkPad E480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.