Lenovo logo

Lenovo ThinkPad A475 AMD PRO A12 PRO A12-8830B Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35478
Info modified on:
23 Apr 2025, 14:56:59
Short summary description Lenovo ThinkPad A475 AMD PRO A12 PRO A12-8830B Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Black:

Lenovo ThinkPad A475, AMD PRO A12, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad A475 AMD PRO A12 PRO A12-8830B Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Black:

Lenovo ThinkPad A475. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A12, Processor model: PRO A12-8830B, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.