Lenovo logo

Lenovo ThinkPad X1 Carbon (6th Gen) Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") Quad HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66171
Info modified on:
23 Apr 2025, 14:56:52
Short summary description Lenovo ThinkPad X1 Carbon (6th Gen) Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") Quad HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:

Lenovo ThinkPad X1 Carbon (6th Gen), Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad X1 Carbon (6th Gen) Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") Quad HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:

Lenovo ThinkPad X1 Carbon (6th Gen). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.