Lenovo logo

Lenovo ThinkPad X280 Intel® Core™ i5 i5-8250U Laptop 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12392
Info modified on:
17 Jun 2024, 22:05:23
Short summary description Lenovo ThinkPad X280 Intel® Core™ i5 i5-8250U Laptop 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X280, Intel® Core™ i5, 1.6 GHz, 31.8 cm (12.5"), 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad X280 Intel® Core™ i5 i5-8250U Laptop 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X280. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 31.8 cm (12.5"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.