location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X280 Notebook 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X280
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20KES1S03A
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:24:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X280 Notebook 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black :
  • - Business Notebook Clamshell Black
  • - 31.8 cm (12.5") LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 256 GB SSD
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 48 Wh 16.6 h
Long product name Lenovo ThinkPad X280 Notebook 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black :
The short editorial description of Lenovo ThinkPad X280 Notebook 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black

Intel Core Processor, 12.5" LED, GB DDR4-SDRAM, 256GB SSD, Wi-Fi 802 ac/abgn, Bluetooth, Webcam
More>>>
Lenovo ThinkPad X280 Notebook 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:
The official marketing text of Lenovo ThinkPad X280 Notebook 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer

Our agility enables yours.
The thin and ultralight ThinkPad X280 optimizes your journey to success. All-day battery life with RapidCharge ensures uninterrupted inspiration on the go. And whether you’re in the office, at the corner cafe, or at 30,000 feet, you can rest assured your ideas stay yours with enhanced security features.

An IT administrator's dream
Quickly log in with ease — just the touch of your finger or the view of your face if you opt for the IR camera and use Windows Hello. What’s more, the fingerprint reader thwarts biometric hacking with anti-spoofing technology — that means the fingerprint image is saved inside the chip, and as such, it’s not sent out for login authentication when you sign in.

Your data is protected too, with the discrete Trusted Platform Module (dTPM), which encrypts your information.

And if that’s not enough to make IT administrators love the new X280, then the FIDO authentication capabilities that ThinkPad is enabled with is sure to have them drooling. Fast Identity Online—or FIDO—enables hardened authentication that wraps your access info in three layers of security. FIDO authentication pertains to your online credentials, when you sign in to websites like Facebook or Google, or make payments via PayPal, Visa, etc. This global solution creates better security for online services, reduces costs for organizations, and is simpler and safer for users.

Portability perfected
When we completely redesigned the all-new ThinkPad X280, we took portability seriously. It weighs in at 1.1 kg—13% less than its predecessor. And at just 17.4 mm, it’s 15% thinner as well. Which means you’re getting the most compact 12.5” Ultrabook.

Primed for productivity
Despite its aggressively streamlined design, the ThinkPad X280 packs even more punch than previous models. From cutting-edge 8th Gen Intel® Core™ processors to fast PCIe SSD storage, from RapidCharge to its innovative security options, the X280 gives you the resources to drive your business forward.

Takes a beating in stride
From spilled drinks to drops and knocks, modern laptops need to withstand life on the road. The ThinkPad X280 has you covered. It’s tested against 12 MIL-SPEC requirements and passes more than 200 durability tests. Whether it’s a day at the office, or a day on the move, the X280 has you covered.

From 0 to 80 in 60
The ThinkPad X280 delivers starting at 13 hours of battery life. And if you’re running low, the RapidCharge feature provides 80% capacity in just an hour. So a lunch break or a layover is a quick opportunity to bank more than 13 hours on your battery.

Down with dongles
Connecting on the road—or even in one of your own conference rooms—can be a hassle. That’s why we’ve packed the X280 with a robust selection of connectors—including Thunderbolt, USB Type-C, HDMI, and more.

Prepare to be thunderstruck
The ThinkPad X280 includes Intel® Thunderbolt™ 3—the technology that brings lightning-fast Thunderbolt to USB-C at speeds up to 40 Gbps. Connect a cable from your USB-C port to a Thunderbolt 3-enabled device, and get four times the data and twice the video bandwidth of any other port type, while also supplying power.

For your eyes only
Data security is more important than ever. That’s why we designed the X280 with a range of security options. ThinkShutter means you don’t have to put a sticker on your laptop camera to ensure privacy; just close it up when you’re not using it. The match-on-chip touch fingerprint reader gives you secure login without the hassle of passwords. The optional IR Camera also brings the ease of facial login with Windows Hello.

Short summary description Lenovo ThinkPad X280 Notebook 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:
This short summary of the Lenovo ThinkPad X280 Notebook 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X280, 31.8 cm (12.5"), 8 GB, DDR4-SDRAM, 256 GB, SSD, Black

Long summary description Lenovo ThinkPad X280 Notebook 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Lenovo ThinkPad X280 Notebook 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X280. Product type: Notebook, Form factor: Clamshell. Display diagonal: 31.8 cm (12.5"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Product colour: Black. Weight: 1.27 kg

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
31.8 cm (12.5")
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
System bus rate
4 GT/s
Processor cache type
Smart Cache
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio Premium
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
867 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
Ethernet LAN
No
Network
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Docking connector
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
48 Wh
Battery life (max)
16.6 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
307.7 mm
Depth
209.8 mm
Height (front)
1.74 cm
Height (rear)
1.78 cm
Weight *
1.27 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-02-02 09:37:07
Uk has collected 50 expert reviews for Lenovo ThinkPad X280 Notebook 31.8 cm (12.5") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2020-02-02 09:37:05
The ThinkPad has always been known to be the business man's best friend. The matte black finish and durable exterior exude an aura of power and professionalism. Regardless of whether you love it or hate it, the ThinkPad is akin to a status symbol.When IBM...
Good Lightweight, Rugged and durable, Flawless keyboard...
Bad Pricey, Fingerprint sensor inconsistent...
Bottom line The laptop lives up to the ThinkPad name with its durability and looks. The X280 claims of good battery life, especially in comparison its competitors in the market. A more in-depth review will reveal more about the performance of the laptop, but so far s...
0%
expertreviews.co.uk
Updated:
2020-02-02 09:37:07
In all Lenovo has announced ten new machines in advance of CES 2018 at a wide range of different prices, most of which are exclusively in US dollars right now. The two ThinkPad X laptops – the X280 and 2-in-1 convertible ThinkPad X380 – will cost from $99...
0%
hothardware.com
Updated:
2020-02-02 09:37:03
The ThinkPad line of notebooks has a long, storied history, from its beginnings as an IBM product, to Lenovo's continued refinements and improvements, generation over generation. ThinkPads are well known, often sought after products, especially by busines...
Good Understated, Good Looks, Competitive Performance, Quick And Responsive, Multiple Input Devices, Reliable, Fast Fingerprint Sensor...
Bad CTRL Key Placement, Mid-Range Battery Life...
Bottom line The Lenovo ThinkPad X280 didn't run away from the pack in any particular benchmark, but it remained competitive with similarly equipped systems throughout our battery of tests. It's not always about killer benchmarks scores, however. With machines in this...
75%
techaeris.com
Updated:
2020-02-02 09:37:04
Lenovo has various laptops targeted towards specific user groups from gaming to home use to business. Our Lenovo ThinkPad X280 review takes a look at the company's updated mobile business notebook which is thinner, lighter, and is powered by Intel 8th Gen...
Good Thin, light design, Responsive, crisp touchscreen, Fingerprint scanner, Dedicated Snipping Tool button, Programmable user-defined key, USB Type-C power delivery, Minimal Lenovo apps...
Bad Battery life could be better, Doesn't fold over into tablet mode, Windows 10 bloatware courtesy Microsoft...
Bottom line Even though Lenovo has made the ThinkPad X280 lighter and thinner, performance hasn't been sacrificed. While battery life could be a bit better, the ThinkPad X280 is a more than capable business-oriented laptop for working on the go.*We were sent a review...
91%
slashgear.com
Updated:
2020-02-02 09:37:04
One of the best business ultraportable product lines on the market, Lenovo's ThinkPad X Series, was recently updated with a new model: the ThinkPad X280. First introduced during CES 2018, this new model brings the same aesthetic of the ThinkPad X notebook...
Good Slimmer, lighter, and less boxy, Thunderbolt 3 + Dock support, Display is very bright with matte finish, Rapid Charge and excellent standby battery life, More secure fingerprint technology...
Bad Still no Ultra HD display option, Removed Ethernet port, Removed hot-swappable battery...
Bottom line Existing X Series customers are likely to be split over the new X280 model. The loss of an Ethernet port and second hot swappable battery will no doubt upset some customers, but many won't miss them and the many improvements are, in my opinion, worth the...
70%
neowin.net
Updated:
2020-02-02 09:37:05
As much as I love Lenovo's ThinkPad lineup, the X280 took me out of my comfort zone a little bit with its 12.5-inch display and compact form factor. It's incredibly light though at around two and a half pounds, so the portability kind of makes up for it.T...
Bottom line Like every ThinkPad that I review, the X280 is an excellent device. After all, they're all pretty similar. My biggest complaint is that the keyboard is a bit smaller than a standard one. It's easy to get used to, but if you're splitting your time between...
75%
gottabemobile.com
Updated:
2020-02-02 09:37:05
Lenovo's new ThinkPad X280 makes a compelling case for why businesses users should be more open to design changes when buying a new PC.Available for $1,061.10 from Lenovo.com, this business notebook has new ways of protecting privacy, a new generation of...
Good Solid Battery Life, Durable Body, Great New Security Features, Terrific Performance...
Bad No Ethernet Port, Loud Fan, Must Choose Between Windows Hello & ThinkShutter, New features and tricks keep you from missing the features Lenovo cut to get the slim and relatively light ThinkPad X280.A long-lasting battery, tough shell, decent display and...
Bottom line Unless you're a huge, huge fan of removable batteries and a full-size Ethernet port, there's very little wrong with the Lenovo ThinkPad X280. The laptop is everything that Lenovo promises: a thinner, lighter and more powerful workhorse that still lasts a...
80%
windowscentral.com
Updated:
2020-02-02 09:37:05
Lenovo's update cycle to its "X" lineup of ThinkPad laptops, including the X1 Carbon, X1 Yoga, and X1 Tablet, hasn't ignored the X200 series. The ThinkPad X280 I have here is the successor to the X270 (which I also reviewed), and it's still marketed as...
Good Thinner and lighter, Great keyboard, Bright, colorful display, Great performance, Webcam shutter...
Bad Bezel is unsticking itself in spots, No more hotswappable battery, Less upgrade options...
Bottom line img src=" width="800" height="600" alt="Lenovo ThinkPad X280 review" class="image-large_wm_brw image-large lightbox">The ThinkPad X280 has clearly been refreshed with the future in mind, and I don't doubt it will polarize fans of the X200 series. It has...
70%
notebookcheck.net
Updated:
2020-02-02 09:37:07
Mini Carbon. With a fresh design and a clearly thinner case, Lenovo is trying to make its traditional 12-inch ThinkPad X Series more attractive. In this review we will be explaining why this approach works well, and what features we miss despite the other...
Good high quality and lightweight case, excellent ThinkPad I/O, improved serviceability, matte IPS Display with over 300 cd/m², the case remains relatively cool, the fan is usually quiet, Thunderbolt 3 onboard, dual-channel RAM...
Bad non-removable battery, RJ45 Ethernet missing, microSD card reader hard to reach, poor CPU performance management, weak colour space average, case large enough for a 13.3-inch display...
90%
Laptopmag.com
Updated:
2020-02-02 09:37:07
Lenovo's ThinkPad X280 packs strong, 8th Gen Core performance; a bright, 12.5-inch display; and a snappy keyboard into a durable, 2.98-pound package. To keep up with a business laptop market where thin is in, Lenovo's shaved about a tenth of an inch and a...
Good Bright, colorful display, Solid performance, Good typing experience, Plenty of ports...
Bad Below-average battery life...
Bottom line Lenovo's ThinkPad X280 squeezes a gorgeous display and good keyboard into a compact package, but its battery life could be better...
70%