"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95"
"","","59135105","","Lenovo","20KES1S03A","59135105","","Notebooks","151","ThinkPad","X","X280","20201201162423","ICECAT","","2478","http://images.icecat.biz/img/gallery/59135105_7247289737.jpg","1000x563","http://images.icecat.biz/img/gallery_lows/59135105_7247289737.jpg","http://images.icecat.biz/img/gallery_mediums/59135105_7247289737.jpg","http://images.icecat.biz/img/gallery_thumbs/59135105_7247289737.jpg","http://objects.icecat.biz/objects/mmo_59135105_1545334266_5508_16172.pdf","","Lenovo ThinkPad X280 Notebook 31.8 cm (12.5"") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black","Intel Core Processor, 12.5"" LED, GB DDR4-SDRAM, 256GB SSD, Wi-Fi 802 ac/abgn, Bluetooth, Webcam","Lenovo ThinkPad X280, 31.8 cm (12.5""), 8 GB, DDR4-SDRAM, 256 GB, SSD, Black","Lenovo ThinkPad X280. Product type: Notebook, Form factor: Clamshell. Display diagonal: 31.8 cm (12.5""). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Product colour: Black. Weight: 1.27 kg","Our agility enables yours.\nThe thin and ultralight ThinkPad X280 optimizes your journey to success. All-day battery life with RapidCharge ensures uninterrupted inspiration on the go. And whether you’re in the office, at the corner cafe, or at 30,000 feet, you can rest assured your ideas stay yours with enhanced security features.\n\nAn IT administrator's dream\nQuickly log in with ease — just the touch of your finger or the view of your face if you opt for the IR camera and use Windows Hello. What’s more, the fingerprint reader thwarts biometric hacking with anti-spoofing technology — that means the fingerprint image is saved inside the chip, and as such, it’s not sent out for login authentication when you sign in.\n\nYour data is protected too, with the discrete Trusted Platform Module (dTPM), which encrypts your information.\n\nAnd if that’s not enough to make IT administrators love the new X280, then the FIDO authentication capabilities that ThinkPad is enabled with is sure to have them drooling. Fast Identity Online—or FIDO—enables hardened authentication that wraps your access info in three layers of security. FIDO authentication pertains to your online credentials, when you sign in to websites like Facebook or Google, or make payments via PayPal, Visa, etc. This global solution creates better security for online services, reduces costs for organizations, and is simpler and safer for users.\n\nPortability perfected\nWhen we completely redesigned the all-new ThinkPad X280, we took portability seriously. It weighs in at 1.1 kg—13% less than its predecessor. And at just 17.4 mm, it’s 15% thinner as well. Which means you’re getting the most compact 12.5” Ultrabook.\n\nPrimed for productivity\nDespite its aggressively streamlined design, the ThinkPad X280 packs even more punch than previous models. From cutting-edge 8th Gen Intel® Core™ processors to fast PCIe SSD storage, from RapidCharge to its innovative security options, the X280 gives you the resources to drive your business forward.\n\nTakes a beating in stride\nFrom spilled drinks to drops and knocks, modern laptops need to withstand life on the road. The ThinkPad X280 has you covered. It’s tested against 12 MIL-SPEC requirements and passes more than 200 durability tests. Whether it’s a day at the office, or a day on the move, the X280 has you covered.\n\nFrom 0 to 80 in 60\nThe ThinkPad X280 delivers starting at 13 hours of battery life. And if you’re running low, the RapidCharge feature provides 80% capacity in just an hour. So a lunch break or a layover is a quick opportunity to bank more than 13 hours on your battery.\n\nDown with dongles\nConnecting on the road—or even in one of your own conference rooms—can be a hassle. That’s why we’ve packed the X280 with a robust selection of connectors—including Thunderbolt, USB Type-C, HDMI, and more.\n\nPrepare to be thunderstruck\nThe ThinkPad X280 includes Intel® Thunderbolt™ 3—the technology that brings lightning-fast Thunderbolt to USB-C at speeds up to 40 Gbps. Connect a cable from your USB-C port to a Thunderbolt 3-enabled device, and get four times the data and twice the video bandwidth of any other port type, while also supplying power.\n\nFor your eyes only\nData security is more important than ever. That’s why we designed the X280 with a range of security options. ThinkShutter means you don’t have to put a sticker on your laptop camera to ensure privacy; just close it up when you’re not using it. The match-on-chip touch fingerprint reader gives you secure login without the hassle of passwords. The optional IR Camera also brings the ease of facial login with Windows Hello.","http://images.icecat.biz/img/gallery/59135105_7247289737.jpg|http://images.icecat.biz/img/gallery/59135105_4351530588.jpg|http://images.icecat.biz/img/gallery/59135105_6682535118.jpg|http://images.icecat.biz/img/gallery/59135105_6849976203.jpg|http://images.icecat.biz/img/gallery/59135105_4468838038.jpg|http://images.icecat.biz/img/gallery/59135105_8636177869.jpg|http://images.icecat.biz/img/gallery/59135105_7620308403.jpg|http://images.icecat.biz/img/gallery/59135105_6844553609.jpg|http://images.icecat.biz/img/gallery/59135105_2415749809.jpg|http://images.icecat.biz/img/gallery/59135105_2490209189.jpg|http://images.icecat.biz/img/gallery/59135105_3827134762.jpg|http://images.icecat.biz/img/gallery/59135105_5503980642.jpg|http://images.icecat.biz/img/gallery/59135105_3002593896.jpg","1000x563|969x344|590x563|578x563|404x514|386x496|1000x563|1000x563|1000x563|1000x563|1000x563|1000x563|1000x563","||||||||||||","","","","","","","","","Design","Product type: Notebook","Product colour: Black","Form factor: Clamshell","Market positioning: Business","Display","Display diagonal: 31.8 cm (12.5"")","LED backlight: Y","Native aspect ratio: 16:9","Display surface: Matt","Processor","System bus rate: 4 GT/s","Processor cache type: Smart Cache","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2400 MHz","Memory form factor: On-board","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: N","Number of SSDs installed: 1","SSD capacity: 256 GB","Card reader integrated: Y","Compatible memory cards: MicroSD (TransFlash)","Graphics","On-board graphics card: Y","Discrete graphics card: N","Discrete graphics card model: Not available","Audio","Audio chip: Realtek ALC3287","Audio system: Dolby Audio Premium","Number of built-in speakers: 2","Speaker power: 2 W","Built-in microphone: Y","Camera","Front camera: Y","Front camera resolution: 1280 x 720 pixels","Front camera signal format: 720p","Front camera HD type: HD","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Y","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Wi-Fi data rate (max): 867 Mbit/s","Antenna type: 2x2","WLAN controller model: Intel Dual Band Wireless-AC 8265","Ethernet LAN: N","Bluetooth: Y","Bluetooth version: 4.1","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","HDMI ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 1","HDMI version: 1.4b","Combo headphone/mic port: Y","Docking connector: Y","USB Sleep-and-Charge: Y","USB Sleep-and-Charge ports: 1","Keyboard","Numeric keypad: N","Pointing device: ThinkPad UltraNav","Spill-resistant keyboard: Y","Windows keys: Y","Battery","Battery capacity (Watt-hours): 48 Wh","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 16.6 h","Power","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: Y","Trusted Platform Module (TPM): Y","Password protection: Y","Password protection type: HDD, Power on, Supervisor","Certificates","Certification: MIL-STD-810G","Sustainability","Sustainability certificates: RoHS, EPEAT Gold, ENERGY STAR","Weight & dimensions","Weight: 1.27 kg","Width: 307.7 mm","Depth: 209.8 mm","Height (front): 1.74 cm","Height (rear): 1.78 cm","Packaging content","Manual: Y","Warranty card: Y","Power cord included: Y","Other features","AC adapter included: Y"