Lenovo ThinkPad X280, 31.8 cm (12.5"), 8 GB, DDR4-SDRAM, 512 GB, Windows 10 Pro, Black
Lenovo ThinkPad X280. Product type: Laptop, Form factor: Clamshell. Display diagonal: 31.8 cm (12.5"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.27 kg