Lenovo logo

Lenovo ThinkPad L570 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20607
Info modified on:
29 Jan 2025, 18:28:10
Short summary description Lenovo ThinkPad L570 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad L570, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 8 GB, 500 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad L570 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad L570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 2.38 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.