Lenovo ThinkPad X1 Yoga (2nd Gen), Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 16 GB, 512 GB
Lenovo ThinkPad X1 Yoga (2nd Gen). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver