Lenovo logo

Lenovo ThinkPad X1 Yoga (2nd Gen) Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28760
Info modified on:
02 Jun 2025, 17:44:50
Short summary description Lenovo ThinkPad X1 Yoga (2nd Gen) Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X1 Yoga (2nd Gen), Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 180 GB

Long summary description Lenovo ThinkPad X1 Yoga (2nd Gen) Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X1 Yoga (2nd Gen). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.