Lenovo logo

Lenovo ThinkPad P51 Mobile workstation 39.6 cm (15.6") 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29357
Info modified on:
23 Jan 2025, 19:23:25
Short summary description Lenovo ThinkPad P51 Mobile workstation 39.6 cm (15.6") 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad P51, 39.6 cm (15.6"), 16 GB, DDR4-SDRAM, 512 GB, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad P51 Mobile workstation 39.6 cm (15.6") 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad P51. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 39.6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 2.67 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.