Lenovo logo

Lenovo ThinkPad E475 AMD A10 A10-9600P Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66328
Info modified on:
23 Apr 2025, 14:50:01
Short summary description Lenovo ThinkPad E475 AMD A10 A10-9600P Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad E475, AMD A10, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad E475 AMD A10 A10-9600P Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad E475. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9600P, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon R5 M430. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.