Lenovo logo

Lenovo ThinkPad S2 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 240 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58476
Info modified on:
22 Jan 2025, 06:24:03
Short summary description Lenovo ThinkPad S2 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 240 GB SSD Windows 10 Home Silver:

Lenovo ThinkPad S2, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 240 GB

Long summary description Lenovo ThinkPad S2 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 240 GB SSD Windows 10 Home Silver:

Lenovo ThinkPad S2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.