Lenovo logo

Lenovo ThinkPad P40 Yoga Intel® Core™ i7 i7-6600U Ultrabook 35.6 cm (14") Touchscreen Quad HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® M500M Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58054
Info modified on:
23 Apr 2025, 14:49:44
Short summary description Lenovo ThinkPad P40 Yoga Intel® Core™ i7 i7-6600U Ultrabook 35.6 cm (14") Touchscreen Quad HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® M500M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P40 Yoga, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad P40 Yoga Intel® Core™ i7 i7-6600U Ultrabook 35.6 cm (14") Touchscreen Quad HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® M500M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P40 Yoga. Product type: Ultrabook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.