Lenovo logo

Lenovo ThinkPad T460p Intel® Core™ i5 i5-6440HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 192 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11290
Info modified on:
25 Jan 2025, 22:43:58
Short summary description Lenovo ThinkPad T460p Intel® Core™ i5 i5-6440HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 192 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T460p, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 192 GB

Long summary description Lenovo ThinkPad T460p Intel® Core™ i5 i5-6440HQ Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 192 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T460p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6440HQ, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 192 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.