Lenovo ThinkPad T460, 35.6 cm (14"), 8 GB, DDR3L-SDRAM, 500 GB, Windows 10 Pro, Black
Lenovo ThinkPad T460. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.73 kg