Lenovo ThinkPad T460, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), DDR3L-SDRAM, Windows 7 Professional, Black
Lenovo ThinkPad T460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"). Internal memory type: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.73 kg