Lenovo logo

Lenovo ThinkPad X1 Carbon (4th Gen.) Win10 US

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77948
Info modified on:
22 Jan 2025, 06:05:07
Short summary description Lenovo ThinkPad X1 Carbon (4th Gen.) Win10 US:

Lenovo ThinkPad X1 Carbon (4th Gen.) Win10 US, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 16 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad X1 Carbon (4th Gen.) Win10 US:

Lenovo ThinkPad X1 Carbon (4th Gen.) Win10 US. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Weight: 1.15 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.