Lenovo logo

Lenovo ThinkPad T460s Laptop 35.6 cm (14") DDR4-SDRAM 240 GB SSD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14241
Info modified on:
24 Jan 2025, 20:24:09
Short summary description Lenovo ThinkPad T460s Laptop 35.6 cm (14") DDR4-SDRAM 240 GB SSD Black:

Lenovo ThinkPad T460s, 35.6 cm (14"), DDR4-SDRAM, 240 GB, SSD, Black

Long summary description Lenovo ThinkPad T460s Laptop 35.6 cm (14") DDR4-SDRAM 240 GB SSD Black:

Lenovo ThinkPad T460s. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35.6 cm (14"). Internal memory type: DDR4-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Product colour: Black. Weight: 1.36 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.