Lenovo logo

Lenovo ThinkPad T460s Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12353
Info modified on:
23 Jan 2025, 19:04:12
Short summary description Lenovo ThinkPad T460s Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad T460s, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad T460s Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad T460s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 2560 x 1440 pixels. Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.36 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.