Lenovo logo

Lenovo ThinkPad X260 Intel® Core™ i5 i5-6300U Laptop 31.8 cm (12.5") 8 GB DDR4-SDRAM 500 GB HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26111
Info modified on:
29 Jan 2025, 19:15:59
Short summary description Lenovo ThinkPad X260 Intel® Core™ i5 i5-6300U Laptop 31.8 cm (12.5") 8 GB DDR4-SDRAM 500 GB HDD Black:

Lenovo ThinkPad X260, Intel® Core™ i5, 2.4 GHz, 31.8 cm (12.5"), 8 GB, 500 GB, Black

Long summary description Lenovo ThinkPad X260 Intel® Core™ i5 i5-6300U Laptop 31.8 cm (12.5") 8 GB DDR4-SDRAM 500 GB HDD Black:

Lenovo ThinkPad X260. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 31.8 cm (12.5"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.