Lenovo logo

Lenovo ThinkPad X260 Intel® Core™ i5 i5-6200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48913
Info modified on:
23 Jan 2025, 19:06:33
Short summary description Lenovo ThinkPad X260 Intel® Core™ i5 i5-6200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Black:

Lenovo ThinkPad X260, Intel® Core™ i5, 2.3 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad X260 Intel® Core™ i5 i5-6200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Black:

Lenovo ThinkPad X260. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.