Lenovo logo

Lenovo ThinkPad E465 AMD A10 A10-8700P Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R6 M340DX Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39243
Info modified on:
23 Apr 2025, 14:47:11
Short summary description Lenovo ThinkPad E465 AMD A10 A10-8700P Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R6 M340DX Windows 10 Black:

Lenovo ThinkPad E465, AMD A10, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad E465 AMD A10 A10-8700P Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R6 M340DX Windows 10 Black:

Lenovo ThinkPad E465. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-8700P, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon R6 M340DX. Operating system installed: Windows 10. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.