Lenovo logo

Lenovo ThinkPad E460 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 M360 Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29688
Info modified on:
01 Apr 2025, 14:16:27
Short summary description Lenovo ThinkPad E460 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 M360 Windows 10 Pro Black:

Lenovo ThinkPad E460, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad E460 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 M360 Windows 10 Pro Black:

Lenovo ThinkPad E460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.