Lenovo logo

Lenovo ThinkPad P70 Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30241
Info modified on:
23 Apr 2025, 14:47:00
Short summary description Lenovo ThinkPad P70 Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad P70, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 500 GB

Long summary description Lenovo ThinkPad P70 Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad P70. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.