Lenovo ThinkPad W541, Intel® Core™ i7, 2.8 GHz, 39.4 cm (15.5"), 2880 x 1620 pixels, 16 GB, 512 GB
Lenovo ThinkPad W541. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4810MQ, Processor frequency: 2.8 GHz. Display diagonal: 39.4 cm (15.5"), HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black