Lenovo logo

Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31834
Info modified on:
22 Jan 2025, 06:09:47
Short summary description Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Graphite:

Lenovo ThinkPad Edge E550, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Graphite:

Lenovo ThinkPad Edge E550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black, Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.