Lenovo ThinkPad E455, AMD A6, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo ThinkPad E455. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-7000, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10. Product colour: Black