Lenovo logo

Lenovo ThinkPad X250 Intel® Core™ i7 i7-5600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27575
Info modified on:
24 Jan 2025, 20:54:00
Short summary description Lenovo ThinkPad X250 Intel® Core™ i7 i7-5600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad X250, Intel® Core™ i7, 2.6 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo ThinkPad X250 Intel® Core™ i7 i7-5600U Laptop 31.8 cm (12.5") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad X250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.