Lenovo logo

Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") DDR3L-SDRAM Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64058
Info modified on:
22 Jan 2025, 05:36:52
Short summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") DDR3L-SDRAM Windows 10 Pro Black:

Lenovo ThinkPad X250, Intel® Core™ i5, 2.3 GHz, 31.8 cm (12.5"), DDR3L-SDRAM, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") DDR3L-SDRAM Windows 10 Pro Black:

Lenovo ThinkPad X250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 31.8 cm (12.5"). Internal memory type: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.