Lenovo ThinkPad T550, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 8 GB, 500 GB, Black
Lenovo ThinkPad T550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Black