Lenovo logo

Lenovo ThinkPad Yoga Intel® Core™ i7 i7-4500U Laptop 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28293
Info modified on:
25 Jan 2025, 22:56:51
Short summary description Lenovo ThinkPad Yoga Intel® Core™ i7 i7-4500U Laptop 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro:

Lenovo ThinkPad Yoga , Intel® Core™ i7, 1.8 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad Yoga Intel® Core™ i7 i7-4500U Laptop 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro:

Lenovo ThinkPad Yoga . Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.