location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge E540 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge E540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20C6004JPG
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Edge E540 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i3 i3-4000M 2.4 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD DVD±RW
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 48 Wh 6.2 h 65 W
  • - Windows 8 64-bit
Warranty: One year
Long product name Lenovo ThinkPad Edge E540 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Black :
The long product name of Lenovo ThinkPad Edge E540 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" HD LED 1366 x 768, Intel Core i3-4000M (3M Cache, 2.40 GHz), 4GB DDR3L, Intel HD Graphics 4600, 128GB SSD, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, Windows 8 64-bit
More>>>
Lenovo ThinkPad Edge E540 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Black:
The official description of Lenovo ThinkPad Edge E540 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo OneLink Technology
Get more from your power cable! OneLink technology is a unique interface that simplifies connectivity through a single cable to the ThinkPad OneLink Dock. The OneLink dock provides dedicated video, USB 3.0 ports, Gigabit Ethernet, and audio—all while charging your notebook.

Lenovo Solutions for Small Business
Built on the Intel® Small Business Advantage platform and includes unique security and productivity features to keep your small-to-mid-sized business up and running: after-hours maintenance, software monitoring, USB blocker, energy savings, and the ability to backup and restore applications.

Award-Winning Keyboard Further Enhanced for Windows 8
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And now it's optimized for Windows 8 with convenient multimedia buttons, function-lock capability, and immediate access to view apps. Plus, a larger, smooth TrackPad with 5-point click integration can be configured multiple ways through Settings.

Long Battery Life
Nearly all-day computing with up to **6 hours unplugged lets you get a full day of work in on a single charge.

HDD Performance Booster
The performance booster doubles system speed, especially when opening and saving so you spend less time waiting and more time doing.

Fast Data Transfer
Move data quickly between the E540 and other devices with SuperSpeed USB 3.0, which enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals.

Drop-Down Hinges & Active Protection System
Enjoy a laptop that lasts, thanks to the durability of drop-down hinges and Active Protection System (APS), which detects when the system is dropped and reacts by stopping the hard drive and protecting your data.

Integrated 720p HD Webcam & Dual Noise-Cancelling Microphones
Enjoy superior web conferencing on your E540, which includes a low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking, dual noise-cancelling microphones with configurations for crystal-clear private and conference mode VOIP meetings, plus, convenient multimedia keys for quick and easy access to microphone, speaker, and camera controls.

Dolby® Speakers With Advanced Audio™
This suite of audio technologies enables your ThinkPad to deliver a crisp, clear surround sound experience over its built-in stereo speakers. The technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.

Integrated Fingerprint Reader (Optional)
Get quick, convenient access and secure login with one swipe.

Lenovo Cloud Storage
Protect your critical data, while also making access to information and file-sharing quick and convenient. Automatically back-up and synchronize data across the organization, while enabling access from multiple devices. Data is encrypted on transfer for an extra level of security.

Short summary description Lenovo ThinkPad Edge E540 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Black:
This short summary of the Lenovo ThinkPad Edge E540 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge E540, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad Edge E540 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Black:
This is an auto-generated long summary of Lenovo ThinkPad Edge E540 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge E540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4000M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4000M
Processor cores
2
Processor threads
4
Processor frequency *
2.4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Audio system
Dolby Advanced Audio v2
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® HM87
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1HC
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75104
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
48 Wh
Battery life (max)
6.2 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Password protection
Yes
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
377 mm
Depth
250 mm
Height (front)
2.66 cm
Height (rear)
2.96 cm
Weight *
2.46 kg
Other features
AC adapter included
Yes
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 10:40:58
Uk has collected 34 expert reviews for Lenovo ThinkPad Edge E540 Laptop 39.6 cm (15.6") Intel® Core™ i3 i3-4000M 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookcheck.net
Updated:
2014-10-15 10:40:58
With its ThinkPad Edge series, Lenovo offers many laptops based on Intel or AMD especially for small companies, students, and private customers, for whom the ThinkPad T series is too expensive. The manufacturer intends to offer the good build quality we a...
Good long battery life during office tasks, high CPU performance, good input devices, good and sturdy build quality, bright, matte display, efficient cooling and quiet system noise, Windows 7 or 8, easy to maintain, big storage capacity...
Bad 12 months warranty, bluish, low-contrast display, small RAM capacity, slightly unhandy due to weight and size...
Bottom line The ThinkPad Edge E540The advantages of the E540 with cheap configuration remained and we also liked the solid build quality, the quiet system noise and the good input devices of the reviewed model. If you are ready to spend more money, you will get a gre...
82%
notebookcheck.net
Updated:
2014-10-15 10:40:58
Lenovo offers several different versions of the E540 notebook. When we checked the pricing at the time of writing, we found eight different black (or gray) models with different CPUs, displays (resolution, touch and non-touch), RAM, storage (HDD, HDD + SS...
Good Solid chassis and good build quality, Very good input devices, Performance more than sufficient, Very quiet, Remains cool, Matte display, Easy to maintain and update, Many configurations available, Recovery media is included...
Bad Display is just OK, Too dark, Port positions less than ideal, A little heavy and too thick, Battery life just average...
Bottom line Review unit courtesy of. Read all 10 comments / answerstatic version load dynamicLoading CommentsComment this article...
84%