"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175"
"","","22113021","","Lenovo","20C6004JPG","22113021","","Laptops","151","ThinkPad","Edge","Edge E540","20240621042614","ICECAT","","5649","https://images.icecat.biz/img/norm/high/20109784-5461.jpg","400x300","https://images.icecat.biz/img/norm/low/20109784-5461.jpg","https://images.icecat.biz/img/gallery_mediums/img_20109784_medium_1482577192_311_6334.jpg","https://images.icecat.biz/thumbs/20109784.jpg","","","Lenovo ThinkPad Edge E540 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6"") 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Black","15.6"" HD LED 1366 x 768, Intel Core i3-4000M (3M Cache, 2.40 GHz), 4GB DDR3L, Intel HD Graphics 4600, 128GB SSD, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, Windows 8 64-bit","Lenovo ThinkPad Edge E540, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 128 GB","Lenovo ThinkPad Edge E540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4000M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product colour: Black","Lenovo OneLink Technology\nGet more from your power cable! OneLink technology is a unique interface that simplifies connectivity through a single cable to the ThinkPad OneLink Dock. The OneLink dock provides dedicated video, USB 3.0 ports, Gigabit Ethernet, and audio—all while charging your notebook.\n\nLenovo Solutions for Small Business\nBuilt on the Intel® Small Business Advantage platform and includes unique security and productivity features to keep your small-to-mid-sized business up and running: after-hours maintenance, software monitoring, USB blocker, energy savings, and the ability to backup and restore applications.\n\nAward-Winning Keyboard Further Enhanced for Windows 8\nFull-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And now it's optimized for Windows 8 with convenient multimedia buttons, function-lock capability, and immediate access to view apps. Plus, a larger, smooth TrackPad with 5-point click integration can be configured multiple ways through Settings.\n\nLong Battery Life\nNearly all-day computing with up to **6 hours unplugged lets you get a full day of work in on a single charge.\n\nHDD Performance Booster\nThe performance booster doubles system speed, especially when opening and saving so you spend less time waiting and more time doing.\n\nFast Data Transfer\nMove data quickly between the E540 and other devices with SuperSpeed USB 3.0, which enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals.\n\nDrop-Down Hinges & Active Protection System\nEnjoy a laptop that lasts, thanks to the durability of drop-down hinges and Active Protection System (APS), which detects when the system is dropped and reacts by stopping the hard drive and protecting your data.\n\nIntegrated 720p HD Webcam & Dual Noise-Cancelling Microphones\nEnjoy superior web conferencing on your E540, which includes a low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking, dual noise-cancelling microphones with configurations for crystal-clear private and conference mode VOIP meetings, plus, convenient multimedia keys for quick and easy access to microphone, speaker, and camera controls.\n\nDolby® Speakers With Advanced Audio™\nThis suite of audio technologies enables your ThinkPad to deliver a crisp, clear surround sound experience over its built-in stereo speakers. The technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.\n\nIntegrated Fingerprint Reader (Optional)\nGet quick, convenient access and secure login with one swipe.\n\nLenovo Cloud Storage\nProtect your critical data, while also making access to information and file-sharing quick and convenient. Automatically back-up and synchronize data across the organization, while enabling access from multiple devices. Data is encrypted on transfer for an extra level of security.","https://images.icecat.biz/img/norm/high/20109784-5461.jpg|https://images.icecat.biz/img/gallery/20427206_8722.jpg|https://images.icecat.biz/img/gallery/20110725_9437.jpg|https://images.icecat.biz/img/gallery/20110725_4462.jpg|https://images.icecat.biz/img/gallery/20427206_8674.jpg|https://images.icecat.biz/img/gallery/20110725_2493.jpg|https://images.icecat.biz/img/gallery/20110725_1213.jpg|https://images.icecat.biz/img/gallery/20110725_1364.jpg|https://images.icecat.biz/img/gallery/20110725_9028.jpg","400x300|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","||||||||","","","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Market positioning: Business","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-4000M","Processor frequency: 2.4 GHz","Processor generation: 4th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: PGA946","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel® Core™ i3-4000 Mobile Series","Processor codename: Haswell","Bus type: DMI","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 37 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 128 GB","Storage media: SSD","Optical drive type: DVD±RW","HDD size: 2.5""","Number of SSDs installed: 1","SSD capacity: 128 GB","SSD interface: SATA III","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 4600","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 400 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 2 GB","On-board graphics card DirectX version: 11.1","On-board graphics card ID: 0x416","Audio","Audio system: Dolby Advanced Audio v2","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Performance","Motherboard chipset: Intel® HM87","Keyboard","Numeric keypad: Yes","Pointing device: ThinkPad UltraNav","Spill-resistant keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 8","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 x 4.7 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR1HC","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 75104","Conflict-Free processor: Yes","Battery","Battery capacity: 48 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery life (max): 6.2 h","Power","AC adapter power: 65 W","Security","Cable lock slot: Yes","Fingerprint reader: Yes","Password protection: Yes","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Weight: 2.46 kg","Width: 377 mm","Depth: 250 mm","Height (front): 2.66 cm","Height (rear): 2.96 cm","Other features","AC adapter included: Yes","LightScribe: No","Intel® Virtualization Technology (Intel® VT): VT-x","Intel segment tagging: Home office, Small Business"