Lenovo ThinkPad X1 Carbon DOS CH, Intel® Core™ i7, 2.4 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 8 GB, 512 GB
Lenovo ThinkPad X1 Carbon DOS CH. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: FreeDOS. Product colour: Black