Lenovo logo

Lenovo ThinkPad X140e AMD A4 A4-5000 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111353
Info modified on:
22 Jan 2025, 05:14:05
Short summary description Lenovo ThinkPad X140e AMD A4 A4-5000 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Lenovo ThinkPad X140e, AMD A4, 1.5 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad X140e AMD A4 A4-5000 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Lenovo ThinkPad X140e. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1.5 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 8. Product colour: Black. Weight: 1.78 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.