Lenovo logo

Lenovo ThinkPad W540 Intel® Core™ i7 i7-4900MQ Mobile workstation 39.4 cm (15.5") Quad HD 8 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7018
Info modified on:
29 Jan 2025, 18:59:07
Short summary description Lenovo ThinkPad W540 Intel® Core™ i7 i7-4900MQ Mobile workstation 39.4 cm (15.5") Quad HD 8 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black:

Lenovo ThinkPad W540, Intel® Core™ i7, 2.8 GHz, 39.4 cm (15.5"), 2880 x 1620 pixels, 8 GB, 512 GB

Long summary description Lenovo ThinkPad W540 Intel® Core™ i7 i7-4900MQ Mobile workstation 39.4 cm (15.5") Quad HD 8 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black:

Lenovo ThinkPad W540. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4900MQ, Processor frequency: 2.8 GHz. Display diagonal: 39.4 cm (15.5"), HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.