Lenovo logo

Lenovo ThinkPad T540p Intel® Core™ i7 i7-4900MQ Laptop 39.4 cm (15.5") Quad HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 730M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8012
Info modified on:
29 Jan 2025, 18:09:53
Short summary description Lenovo ThinkPad T540p Intel® Core™ i7 i7-4900MQ Laptop 39.4 cm (15.5") Quad HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 730M Windows 7 Professional Black:

Lenovo ThinkPad T540p, Intel® Core™ i7, 2.8 GHz, 39.4 cm (15.5"), 2880 x 1620 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T540p Intel® Core™ i7 i7-4900MQ Laptop 39.4 cm (15.5") Quad HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 730M Windows 7 Professional Black:

Lenovo ThinkPad T540p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4900MQ, Processor frequency: 2.8 GHz. Display diagonal: 39.4 cm (15.5"), HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.