Lenovo logo

Lenovo ThinkPad T440 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 516 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34209
Info modified on:
24 Jan 2025, 20:57:58
Short summary description Lenovo ThinkPad T440 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 516 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black:

Lenovo ThinkPad T440, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 516 GB

Long summary description Lenovo ThinkPad T440 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 516 GB HDD+SSD NVIDIA® GeForce® GT 720M Windows 8 Black:

Lenovo ThinkPad T440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 516 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.