- - Laptop Clamshell Black
- - Intel® Core™ i5 i5-4200U 1.6 GHz
- - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
- - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
- - 500 GB Hybrid-HDD
- - Intel® HD Graphics 4400
- - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Lithium Polymer (LiPo) 62.8 Wh 9 h
- - Windows 7 Professional 64-bit
Intel Core i5-4200U (1.6 GHz), 8GB DDR3 RAM, 500GB SSHD 8GB Cache, 15.6" FHD (1920x1080), Intel HD Graphics 4400, Gigabit Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, Webcam, Windows 7 Professional 64-bit/Windows 8 Pro
4th Generation Intel® Core™ Processors.
4th generation Intel® Core™ processors deliver the performance to increase productivity for your business. Devices turn on in an instant and are always up-to-date. You can multitask quickly and move effortlessly between applications, collaborate wirelessly in a high quality videoconference--all with the convenience of longer battery life. Plus, you can guard against identity theft and ensure safe access to your network with built-in security features. In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.
Optional AMD Radeon™ HD Graphics
Configure your S540 Ultrabook with AMD Radeon 8670M 2GB HD graphics and get the best from the graphics accelerated features of Windows 8, plus all your latest professional applications and games.
Stylish and Practical Design
Available in silver or gunmetal black, the S540 combines aluminum and magnesium alloy for durability and lightness, while a single unified hinge adds strength, enabling up to 180-degree opening. Indented sides also make carrying the S540 around the office or home comfortable and easy.
Full HD or HD Displays
Full HD (1920 x 1080 resolution) or HD (1366 x 768 resolution) LCD displays with high brightness and vivid colours deliver beautiful and clear visuals whether you are working or playing.
Award-Winning Backlit Keyboard Enhanced for Windows 8
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. Backlit for convenience, it's optimized for Windows 8 with multimedia buttons, LED status indicators, function-lock capability, while the smooth TrackPad with 5-point click integration can be configured for motions and swipes to suit you.
Lenovo OneLink Technology
Get more from your power cable! OneLink technology is a unique interface that simplifies connectivity through a single cable to the ThinkPad OneLink Dock (sold separately), which provides dedicated video, USB 3.0 ports, Gigabit Ethernet, and audio—all while charging your notebook.
Long Battery Life
Stay unplugged all day—up to 9 hours—but when you do need to boost your battery, breakthrough Lenovo RapidCharge technology charges up to 80% in just 45 minutes. The battery is removable and can be replaced.
Superior Web Conferencing
A low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking, and dual noise cancelling microphones deliver crystal-clear private and conference mode VOIP meetings. Plus, convenient multimedia keys provide quick and easy access to microphone, speaker, and camera controls.
Dolby® Home Theater® v4
This suite of audio technologies enables your ThinkPad S540 to deliver a crisp, clear surround sound experience over its built-in stereo speakers. The technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.
Lenovo ThinkPad S540, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB
Lenovo ThinkPad S540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black